EN
  • EN
  • DE

MB29LV400TC-70PFTN

Part No MB29LV400TC-70PFTN
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830112-MB29LV400TC-70PFTN
Ultra Librarian 3D Model Ultra Librarian MB29LV400TC-70PFTN CAD Model

Description

The MB29LV400TC-70PFTN is a 4-Megabit (512K x 8/256K x 16) CMOS Flash memory device manufactured by Fujitsu Electronics America, Inc. It is designed for applications requiring low-voltage operation and non-volatile storage that can be electrically erased and reprogrammed in-system. This particular model operates with a 70ns access time and is packaged in a 56-pin TSOP (Thin Small Outline Package).

Applications

  • Embedded Systems: Used for storing boot code, configuration data, and application firmware in various embedded systems where low power consumption is critical.
  • Battery-Powered Devices: Ideal for use in portable electronic devices such as handheld computers, PDAs, and wireless communication devices due to its low-voltage operation.
  • Industrial Control Systems: Stores critical system parameters and operating software for industrial automation equipment that requires low power consumption.
  • Networking Equipment: Used in low-power routers, switches, and other networking devices to store configuration settings and operating systems.
  • Automotive Electronics: Employed in automotive systems requiring low-voltage operation and reliable non-volatile memory.

Features

  • 4-Megabit Density: Provides 4,194,304 bits of storage capacity.
  • Sector Architecture: Organized into multiple sectors that can be individually erased, offering flexibility for data management.
  • Fast Access Time (70ns): Enables rapid data retrieval for high-performance applications.
  • Low Voltage Operation (3.0V): Operates with a 3.0V power supply, minimizing power consumption.
  • Erase Suspend/Resume: Allows the erase operation to be suspended and resumed, minimizing interruption to system operation.
  • Automatic Write Timing: Simplifies the write process and reduces the need for external timing control.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • In-System Programmability: Allows for updating firmware and data without removing the device from the system.
  • High Performance: The fast access time and efficient sector architecture enable high-speed data access and programming.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Simplified System Design: The low-voltage operation and automatic write timing simplify system integration.

Technical Specifications

The MB29LV400TC-70PFTN operates from a single 3.0V power supply. It has a typical programming time of 10µs per byte and a typical erase time of 1 second per sector. The operating temperature range is -40°C to +85°C. The device is packaged in a 56-pin TSOP (Thin Small Outline Package).

The memory array is organized as 512K x 8 or 256K x 16, selectable via the BYTE# input. The device supports JEDEC standard commands for erase, program, and read operations. Its low-voltage operation makes it particularly well-suited for battery-powered applications where power conservation is paramount.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess