EN
  • EN
  • DE

ADCLK907BCPZ-WP

Part No ADCLK907BCPZ-WP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:1 7.5GHZ 16LFCSP / Clock Buffer/Driver, Data IC 1:1 7.5 GHz 16-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Buffer/Driver, Data
Number of Circuits 2
Input Clock
Output ECL, NECL, PECL
Frequency - Max 7.5 GHz
Voltage - Supply 2.375V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Base Product Number ADCLK907
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADCLK907BCPZ-WP,-2735-ADCLK907BCPZ-WP,2156-ADCLK907BCPZ-WP,ADCLK907BCPZ-WP-ND,ANAANAADCLK907BCPZ-WP
Standard Package 50
Win Source Part Number 1321507-ADCLK907BCPZ-WP
Ultra Librarian 3D Model Ultra Librarian ADCLK907BCPZ-WP CAD Model

Description

Introducing the ADCLK907BCPZ-WP from Analog Devices Inc.

The ADCLK907BCPZ-WP is a high-performance, single-ended, ultrafast clock/data buffer designed by Analog Devices Inc., a leader in high-performance integrated circuits. This product stands out for its exceptional speed and signal integrity, making it an ideal choice for demanding applications that require precise timing and high data rates.

Key Features and Benefits

  • High-Speed Performance: The ADCLK907BCPZ-WP boasts an impressive slew rate and is capable of handling clock frequencies up to several gigahertz, providing the speed needed for high-speed digital signal processing and data acquisition systems.
  • Single-Ended Input and Output: This device supports single-ended input and output, which simplifies the design of interfacing with other single-ended signal sources and destinations without the need for additional conversion circuitry.
  • Low Additive Jitter: With its extremely low additive jitter, the ADCLK907BCPZ-WP ensures minimal signal distortion, preserving the integrity of the clock or data signal throughout the transmission path.
  • Wide Power Supply Range: It operates over a wide power supply range, accommodating various system designs and ensuring compatibility with a multitude of other components.
  • Flexible Output Swing: The output swing of the ADCLK907BCPZ-WP can be adjusted, allowing designers to optimize the signal amplitude for different applications and interconnects.
  • Power-Down Feature: A power-down feature provides the option to reduce power consumption when the device is not in use, contributing to energy-efficient system design.

Applications

The ADCLK907BCPZ-WP is suitable for a wide range of applications, such as:

  • Data communications
  • High-speed data acquisition
  • Test and measurement equipment
  • High-speed A/D and D/A converters
  • Networking and telecommunications

Enclosed in a compact LFCSP (Lead Frame Chip Scale Package), the ADCLK907BCPZ-WP is designed for space-constrained applications without compromising on performance. Its robust design ensures reliable operation even in harsh industrial environments, making it a versatile choice for designers looking to enhance the speed and integrity of their digital systems.

Overall, the ADCLK907BCPZ-WP from Analog Devices Inc. represents a blend of speed, precision, and reliability, offering an optimal solution for systems that rely on fast and accurate timing signals.

You May Also Be Interested in

Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess