EN
  • EN
  • DE

MB15C101PFV-G-BND-JN

Part No MB15C101PFV-G-BND-JN
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017025-MB15C101PFV-G-BND-JN
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB15C101PFV-G-BND-JN CAD Model

Description

The MB15C101PFV-G-BND-JN is a high-performance Phase-Locked Loop (PLL) frequency synthesizer manufactured by Fujitsu Electronics America, Inc. This PLL is designed for various wireless communication applications, providing precise frequency generation and modulation capabilities. It is known for its low phase noise and high stability, making it suitable for demanding wireless systems.

Applications:

  • Wireless LAN (WLAN): Used in Wi-Fi routers and access points for frequency synthesis and channel selection.
  • Cordless Telephones: Employed in cordless phones for generating carrier frequencies and modulation signals.
  • Satellite Communication Systems: Utilized in satellite transceivers for frequency conversion and signal generation.
  • Wireless Audio Systems: Used in wireless microphones and headphones for transmitting and receiving audio signals.
  • ISM Band Transceivers: Implemented in industrial, scientific, and medical (ISM) band transceivers for wireless control and data communication.

Features:

  • Low Phase Noise: Delivers excellent phase noise performance, improving signal quality and reducing bit error rates.
  • High Stability: Provides stable frequency generation, ensuring reliable operation of wireless systems.
  • Wide Frequency Range: Supports a wide range of output frequencies, providing flexibility in system design.
  • Programmable Divider Ratios: Allows for precise frequency control through programmable divider ratios.
  • Integrated VCO: Includes an integrated Voltage-Controlled Oscillator (VCO) for compact size and reduced component count.

Benefits:

  • Improved Signal Quality: Low phase noise enhances signal quality, improving communication performance.
  • Reliable Operation: High stability ensures reliable operation even in challenging environments.
  • Flexible Design: Wide frequency range and programmable divider ratios provide design flexibility.
  • Reduced Component Count: Integrated VCO reduces component count and simplifies system design.
  • Cost-Effective Solution: Provides a cost-effective solution for frequency synthesis in wireless systems.

The MB15C101PFV-G-BND-JN typically operates from a single power supply and requires minimal external components. It communicates with a microcontroller or other digital devices through a serial interface for programming and control. The PLL is housed in a small surface-mount package, making it suitable for use in compact wireless devices. Careful attention to layout and grounding is important for achieving optimal performance, especially in high-frequency applications.

The datasheets provide detailed information on the PLL's operating characteristics, including frequency range, phase noise performance, power consumption, and programming instructions. Designers should consult the datasheet carefully to ensure proper implementation and optimize performance. The MB15C101PFV-G-BND-JN is a versatile and high-performance PLL frequency synthesizer suitable for a wide range of wireless communication applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess