The JS12F-K-V3 is a compact, reliable slide switch manufactured by Fujitsu Electronics America, Inc. This switch is designed for various applications requiring a simple and effective on/off or selection mechanism. It offers a robust construction and is suitable for a wide range of electronic devices.
Applications
- Portable electronic devices, such as MP3 players, radios, and handheld games.
- Test and measurement equipment, including oscilloscopes and multimeters.
- Consumer electronics, such as remote controls, DVD players, and small appliances.
- Industrial control panels and equipment.
- Audio equipment, including mixers and amplifiers.
Features
- Compact size for space-saving designs.
- Through-hole mounting for secure PCB attachment.
- Two-position slide switch (ON-OFF).
- Durable construction for long-term reliability.
- Available in various actuator styles.
- RoHS compliant.
Benefits
- Easy to integrate into various electronic devices.
- Reliable switching performance ensures consistent operation.
- Compact design saves valuable PCB space.
- Durable construction provides long service life.
Technical Specifications
The JS12F-K-V3 has a contact rating of 0.3A at 125V AC. It has an operating temperature range of -25°C to +70°C. The switch's mechanical life is rated for a minimum of 10,000 cycles. The housing material is typically a high-temperature thermoplastic. The contact material is silver-plated for reliable conductivity. It is available in different actuator colors and styles.