EN
  • EN
  • DE

JS-12-K

Part No JS-12-K
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard To Find
Description POWER RELAY 1 POLE-8 A (MEDIUM LOAD CONTROL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case DIP
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 718813-JS-12-K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JS-12-K CAD Model

Description

The JS-12-K is a compact, single-pole double-throw (SPDT) signal relay manufactured by Fujitsu Electronics America, Inc. These relays are designed for various applications where reliable switching of low-level signals is crucial. It is often used in telecommunications, measurement equipment, and other electronic devices.

Applications

  • Telecommunications Equipment: Used for signal routing and switching in telecom systems.
  • Measurement and Instrumentation: Employed in test and measurement devices for signal selection and control.
  • Security Systems: Integrated into security devices for switching alarm signals.
  • Audio and Video Equipment: Used for signal switching in audio and video systems.
  • Medical Equipment: Utilized in medical devices for signal routing and control.

Features

  • SPDT Configuration: Single-pole double-throw configuration allows for flexible signal routing.
  • Compact Size: Small form factor allows for high-density mounting on PCBs.
  • High Sensitivity: Requires low coil power for actuation.
  • Low Contact Resistance: Minimizes signal loss during switching.
  • High Insulation Resistance: Provides high isolation between coil and contacts.
  • Sealed Construction: Sealed construction protects against dust and moisture.

Benefits

  • Reliable Switching: Provides reliable switching performance for low-level signals.
  • Space Saving: Compact size allows for efficient use of PCB space.
  • Low Power Consumption: High sensitivity minimizes power consumption.
  • Enhanced Signal Integrity: Low contact resistance ensures minimal signal loss.
  • Improved Reliability: Sealed construction enhances reliability in harsh environments.

Additional Details

The JS-12-K typically operates with a coil voltage of 12VDC. The contact rating, which specifies the maximum voltage and current the relay can switch, is an important parameter to consider. The relay is typically available in a through-hole package for easy mounting on printed circuit boards. The operating temperature range is generally between -40°C and +85°C. The coil resistance and pull-in voltage are also important parameters for proper relay operation. The insulation resistance between the coil and contacts is typically very high, ensuring isolation and safety. Detailed electrical characteristics, mechanical dimensions, and other specifications are available in the product datasheet from Fujitsu Electronics America, Inc.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9775 $51.4150
62+ $1.6226 $100.6012
96+ $1.5719 $150.9024
132+ $1.5212 $200.7984
171+ $1.4705 $251.4555
228+ $1.3183 $300.5724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess