EN
  • EN
  • DE

IBM 07P6950 - IBM I/O Backplane - 6x 266MHz PCI-X Slots

Part No IBM 07P6950 - IBM I/O Backplane - 6x 266MHz PCI-X Slots
Manufacturer IBM
Catalog Spare Parts
Description IBM I/O Backplane - 6x 266MHz PCI-X Slots
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1422458-IBM 07P6950 - IBM I/O Backplane - 6x 266MHz PCI-X Slots
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 07P6950 - IBM I/O Backplane - 6x 266MHz PCI-X Slots CAD Model

Description

The IBM 07P6950 I/O Backplane shares many characteristics with its sibling model, the IBM 07P6949, offering six 266MHz PCI-X slots for enhanced server connectivity and expansion capabilities. It serves as the backbone for integrating various PCI-X compatible devices, enabling a broad range of upgrades from increased networking capabilities to advanced storage solutions. The backplane's high bandwidth and speed ensure that data flows efficiently between the processor and the connected devices, optimizing server performance for demanding applications and workloads. Designed with IBM's hallmark attention to quality and reliability, the 07P6950 is engineered to withstand the rigors of continuous operation in challenging enterprise environments. Compatibility with select IBM server configurations allows for effortless installation and ensures that businesses can scale their systems without the need for complete hardware overhauls.

You May Also Be Interested in

HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess