EN
  • EN
  • DE

FUJITSU V26808-B9031-V6 - Intel Xeon Processor E5-2690-V2, 3.0 GHz

Part No FUJITSU V26808-B9031-V6 - Intel Xeon Processor E5-2690-V2, 3.0 GHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel Xeon Processor E5-2690-V2, 3.0 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401940-FUJITSU V26808-B9031-V6 - Intel Xeon Processor E5-2690-V2, 3.0 GHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B9031-V6 - Intel Xeon Processor E5-2690-V2, 3.0 GHz CAD Model

Description

The FUJITSU V26808-B9031-V6 is equipped with the Intel Xeon Processor E5-2690 v2, a highly efficient and powerful server processor designed for mid-range to high-end server environments. Operating at a base frequency of 3.0 GHz, this processor offers 10 cores and 20 threads, providing significant parallel processing capabilities for server applications, virtualization environments, and data-intensive tasks. The E5-2690 v2 is built on Intel's advanced 22nm architecture, ensuring optimal performance and energy efficiency. It comes with a substantial 25MB of Intel Smart Cache, allowing for quicker data accessibility and processing speeds, which is crucial for applications requiring fast access to large datasets. With a thermal design power (TDP) of 130W, it balances performance with energy efficiency, making it an ideal choice for enterprise-level deployments seeking to minimize operational costs without sacrificing capability. This processor supports Intel Turbo Boost Technology 2.0, enabling it to dynamically increase its clock speed up to 3.6GHz to handle peak loads, providing an additional performance boost when needed. Furthermore, it includes Intel Hyper-Threading Technology, allowing each core to execute multiple threads simultaneously, enhancing multi-tasking and improving workload throughput. The E5-2690 v2 also supports PCIe 3.0, offering higher data transfer rates for storage, networking, and graphics cards, which is beneficial in high-performance computing environments. With support for DDR3 memory, it ensures fast data retrieval and processing, crucial for executing demanding applications and services. The FUJITSU V26808-B9031-V6, featuring the Intel Xeon Processor E5-2690 v2, is designed to meet the needs of businesses requiring robust, reliable performance for their server infrastructure, providing a solid foundation for building powerful, efficient computing environments.

You May Also Be Interested in

Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess