EN
  • EN
  • DE

FUJITSU V26808-B9030-V10 - Intel Xeon Processor E5-2695-V2, 2.4 GHz

Part No FUJITSU V26808-B9030-V10 - Intel Xeon Processor E5-2695-V2, 2.4 GHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel Xeon Processor E5-2695-V2, 2.4 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1402034-FUJITSU V26808-B9030-V10 - Intel Xeon Processor E5-2695-V2, 2.4 GHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B9030-V10 - Intel Xeon Processor E5-2695-V2, 2.4 GHz CAD Model

Description

The FUJITSU V26808-B9030-V10 is driven by the Intel Xeon Processor E5-2695-V2, making it part of the Intel Xeon E5-2600 v2 family, renowned for their adaptability across a multitude of server and workstation environments. This processor, with its base clock speed of 2.4 GHz, is outfitted with 12 cores and 24 threads, enabling it to efficiently handle heavy workloads, making it ideal for virtualization, data analytics, and high-performance computing applications. It features a 30 MB SmartCache, significantly speeding up data access times and improving overall processing speed. With a thermal design power (TDP) of 115W, it delivers a compelling mix of performance and power efficiency, suitable for enterprises conscious of energy usage. The processor supports DDR3 RAM, allowing for fast data retrieval and smooth multitasking. It's designed for the LGA2011 socket, offering compatibility with a range of motherboards. This CPU also supports PCI Express 3.0, providing high-speed connectivity for various peripherals and devices. The FUJITSU V26808-B9030-V10, powered by the Intel Xeon Processor E5-2695-V2, stands as a robust foundation for businesses and professionals requiring high-grade computing capability that can accommodate intensive processing tasks with reliability and efficiency.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess