EN
  • EN
  • DE

FUJITSU S26461-F3778-L1 - DVD-RW ultraslim SATA

Part No FUJITSU S26461-F3778-L1 - DVD-RW ultraslim SATA
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description FUJITSU S26461-F3778-L1 - DVD-RW ultraslim SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404409-FUJITSU S26461-F3778-L1 - DVD-RW ultraslim SATA
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26461-F3778-L1 - DVD-RW ultraslim SATA CAD Model

Description

The FUJITSU S26461-F3778-L1 DVD-RW drive represents an advanced solution for professionals and enthusiasts seeking robust, reliable, and flexible optical disc recording capabilities. This ultraslim SATA drive, specifically designed to meet the needs of compact and slim profile systems, offers an exceptional blend of performance and portability. With its ability to write and read DVD±R, DVD±RW, and CD-R/RW discs, users can effortlessly create backups, distribute multimedia content, and install software. The drive's SATA interface ensures a fast and seamless connection with the host system, providing impressive data transfer rates that benefit both reading and writing tasks. Its ultraslim form factor makes it an ideal choice for integration into laptops, small form factor PCs, and mobile workstations, where space is at a premium but performance cannot be compromised. The drive incorporates several features aimed at enhancing usability and media compatibility, including support for various disc formats and a buffer underrun protection mechanism so that high-quality recording is maintained even in multitasking environments. Its low power consumption and quiet operation are significant for users seeking a discrete yet powerful optical drive solution that compliments today's sleek device designs. Overall, the FUJITSU S26461-F3778-L1 DVD-RW ultraslim SATA drive is a testament to FUJITSU’s commitment to providing high-quality, durable, and user-friendly computing accessories that address the evolving needs of users in both professional and personal contexts.

You May Also Be Interested in

HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess