EN
  • EN
  • DE

FUJITSU S26361-F5747-L672 - Cabling InfiniBand HCA cable 200 Gb/s (2 m), QSFP

Part No FUJITSU S26361-F5747-L672 - Cabling InfiniBand HCA cable 200 Gb/s (2 m), QSFP
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description FUJITSU S26361-F5747-L672 - Cabling InfiniBand HCA cable 200 Gb/s (2 m), QSFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1401543-FUJITSU S26361-F5747-L672 - Cabling InfiniBand HCA cable 200 Gb/s (2 m), QSFP
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F5747-L672 - Cabling InfiniBand HCA cable 200 Gb/s (2 m), QSFP CAD Model

Description

The FUJITSU S26361-F5747-L672 represents the pinnacle of high-speed data transfer technology with its InfiniBand HCA (Host Channel Adapter) cable, capable of achieving data transfer rates of up to 200 Gb/s. This 2-meter cable comes with QSFP (Quad Small Form-factor Pluggable) connectors, designed to connect high-performance computing nodes and storage systems in data centers that demand the highest bandwidth and lowest latency. The InfiniBand technology is integral to clusters and supercomputers where massive data throughput and fast communication between nodes are critical. Constructed with superior-quality materials, the S26361-F5747-L672 ensures signal integrity and reliability over distances, supporting the most demanding applications in scientific research, financial modeling, and real-time data analytics. The QSFP connectors enable multi-lane data transmission, maximizing the cable's performance and compatibility with a wide range of InfiniBand-enabled devices. With its advanced capabilities, the FUJITSU S26361-F5747-L672 InfiniBand HCA cable is an essential component for organizations aiming to push the boundaries of data transfer speed and efficiency in their computing infrastructure.

You May Also Be Interested in

NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess