EN
  • EN
  • DE

FUJITSU S26361-F3996-L103 - Cabling InfiniBand HCA Cable 40 Gb/s (3 m)

Part No FUJITSU S26361-F3996-L103 - Cabling InfiniBand HCA Cable 40 Gb/s (3 m)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description Fujitsu Infiniband Cu 40GB, 4xQSFP, 3m. Cable length: 3 m, Connector 1: QSFP, Connector 2: QSFPFujitsu provides highly reliable and durable cables for your high performance networking applications, network adapters, switches, hubs, routers, DSL/cable modems, and patch panels.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1401337-FUJITSU S26361-F3996-L103 - Cabling InfiniBand HCA Cable 40 Gb/s (3 m)
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3996-L103 - Cabling InfiniBand HCA Cable 40 Gb/s (3 m) CAD Model

Description

The FUJITSU S26361-F3996-L103 InfiniBand HCA (Host Channel Adapter) cable is a high-speed data transfer solution, providing a bandwidth of 40 Gb/s over a length of 3 meters. This cabling is designed for use in high-performance computing (HPC) environments, data centers, and enterprise-grade network setups where high data throughput and low latency are critical. It facilitates efficient interconnection between computing nodes, storage systems, and data infrastructure, supporting the demands of applications requiring high levels of data exchange and real-time processing. The robust construction of the cable ensures superior signal integrity and reliability, reducing the risk of data corruption or transfer errors. Enhanced shielding minimizes electromagnetic interference, bolstering performance in densely populated rack environments. The FUJITSU S26361-F3996-L103 is an ideal choice for organizations looking to leverage the benefits of InfiniBand technology, offering premium connectivity that can handle the rigorous requirements of modern data-driven operations.

You May Also Be Interested in

NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess