EN
  • EN
  • DE

FUJITSU S26361-F3989-L110 - SFP+ Active Twinax Cable 10.0 m

Part No FUJITSU S26361-F3989-L110 - SFP+ Active Twinax Cable 10.0 m
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description Fujitsu SFP+ Twinax 10m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1401331-FUJITSU S26361-F3989-L110 - SFP+ Active Twinax Cable 10.0 m
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3989-L110 - SFP+ Active Twinax Cable 10.0 m CAD Model

Description

The FUJITSU S26361-F3989-L110 SFP+ Active Twinax Cable is an advanced networking cable designed for high-speed data connections between networking equipment, such as switches, routers, and servers. Measuring 10.0 meters in length, this active twinax cable is equipped with SFP+ connectors on both ends, facilitating data transfer rates of up to 10 Gbps. This makes it an ideal solution for data centers, high-performance computing environments, and enterprise networks requiring high bandwidth and low latency connections. The active nature of the cable includes built-in signal amplification, ensuring signal integrity over longer distances compared to passive twinax cables. This feature is particularly beneficial in large data center layouts where equipment may be spread out. The FUJITSU S26361-F3989-L110 is constructed with high-quality materials to provide durability and reliability in demanding operational environments. Its compatibility with a wide range of networking equipment makes it a versatile choice for integrating into existing network infrastructures or for new deployments. Whether for interconnecting storage networks, facilitating high-speed internet access, or enabling high-speed links within a distributed network architecture, this SFP+ active twinax cable delivers performance and reliability.

You May Also Be Interested in

NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess