EN
  • EN
  • DE

FUJITSU S26361-F3989-L105 - SFP+ Active Twinax Cable 5 m

Part No FUJITSU S26361-F3989-L105 - SFP+ Active Twinax Cable 5 m
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description Fujitsu SFP+ Twinax 5m. Cable length: 5 m, Connector 1: SFP+, Connector 2: SFP+, Data transfer rate: 10000 Mbit/sThis Twinaxial cable is a hot-swappable input/output device that plugs into a 10 Gigabit Ethernet slot. It is a cost-effective way to connect within racks and across adjacent racks.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1401388-FUJITSU S26361-F3989-L105 - SFP+ Active Twinax Cable 5 m
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3989-L105 - SFP+ Active Twinax Cable 5 m CAD Model

Description

The FUJITSU S26361-F3989-L105 is a 5-meter SFP+ Active Twinax cable designed to facilitate high-speed network connections between devices equipped with SFP+ ports, such as switches, routers, and servers. This cable utilizes Active Twinax technology, which incorporates active electronic components to boost the signal quality and extend the transmission distance without sacrificing performance. Its 5-meter length offers flexibility in connecting devices across racks or within a data center environment, while the direct attach feature simplifies the connectivity process by eliminating the need for separate transceivers. The cable is built with durability in mind, featuring a robust construction that can withstand rigorous data center conditions. By supporting data rates of up to 10 Gbps, the FUJITSU S26361-F3989-L105 is perfectly suited for high-bandwidth applications, including data storage, video transmission, and high-performance computing. It provides an efficient, cost-effective alternative to fiber optic cables, making it an appealing option for IT departments looking to optimize their network infrastructure with reliability and speed.

You May Also Be Interested in

NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess