EN
  • EN
  • DE

IBM 01EJ584 - Lenovo Storage V3700 V2 300GB 2.5-inch 15K HDD

Part No IBM 01EJ584 - Lenovo Storage V3700 V2 300GB 2.5-inch 15K HDD
Manufacturer IBM
Catalog Harddrives
Description Lenovo Storage V3700 V2 300GB 2.5-inch 15K HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418522-IBM 01EJ584 - Lenovo Storage V3700 V2 300GB 2.5-inch 15K HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01EJ584 - Lenovo Storage V3700 V2 300GB 2.5-inch 15K HDD CAD Model

Description

The IBM 01EJ584 is a high-performance 300GB 2.5-inch 15K RPM Hard Disk Drive designed specifically for use in Lenovo Storage V3700 V2 systems. This HDD offers a perfect balance between storage capacity, performance, and reliability, making it an ideal solution for businesses requiring fast data access and high-speed transaction processing. The drive utilizes a 12Gbps SAS interface, ensuring high data transfer rates and compatibility with a broad range of Lenovo V3700 V2 storage systems. Its 15K RPM spindle speed significantly reduces access times, enabling critical applications to run efficiently with minimal delay. The form factor is engineered for easy integration into existing storage arrays, facilitating seamless upgrades and expansions. This HDD is engineered to meet stringent Lenovo quality and reliability standards, providing a dependable storage solution for mission-critical applications.

You May Also Be Interested in

IBM
HDD 146GB
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess