EN
  • EN
  • DE

FUJITSU RX2540M5-SFF-24+NVME - RX2540 M5 24x2.5 + 4x2.5 NVME rear

Part No FUJITSU RX2540M5-SFF-24+NVME - RX2540 M5 24x2.5 + 4x2.5 NVME rear
Manufacturer Fujitsu Electronics America, Inc.
Catalog Server
Description RX2540 M5 24x2.5 + 4x2.5 NVME rear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1404083-FUJITSU RX2540M5-SFF-24+NVME - RX2540 M5 24x2.5 + 4x2.5 NVME rear
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU RX2540M5-SFF-24+NVME - RX2540 M5 24x2.5 + 4x2.5 NVME rear CAD Model

Description

The FUJITSU RX2540M5-SFF-24+NVME server is engineered to meet the demands of data center environments requiring high storage performance and capacity. This model of the Fujitsu PRIMERGY RX2540 M5 series supports up to 24x 2.5-inch small form factor (SFF) drives in the front for conventional storage, alongside an additional 4x 2.5-inch NVMe (Non-Volatile Memory express) drives in the rear, offering a remarkable blend of traditional and high-speed storage to cater to varying application needs. The inclusion of NVMe drives significantly enhances data throughput and reduces latency, making this server particularly suited for applications requiring fast data access, such as real-time analytics, database applications, and virtualization. Powered by the Intel Xeon Processor Scalable Family, it delivers robust processing capabilities with options for multiple CPUs to handle the workloads of today and the future. Support for high-speed DDR4 memory, advanced cooling, and power supply redundancy ensures both performance efficiency and reliability. Its 2U rack-mountable design allows for efficient space utilization in data centers, while comprehensive management features via Fujitsu's ServerView Suite facilitate simplified server administration. The RX2540 M5 enhances IT infrastructures with its versatile storage options, exceptional performance, and scalability, making it an excellent choice for enterprises looking to optimize their data center operations.

You May Also Be Interested in

IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess