EN
  • EN
  • DE

FUJITSU M391A2K43BB1-CPBQ-FU - 16GB 2Rx8 PC4-17000P-2133MHz UDIMM

Part No FUJITSU M391A2K43BB1-CPBQ-FU - 16GB 2Rx8 PC4-17000P-2133MHz UDIMM
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Memory
Description 16GB 2Rx8 PC4-17000P-2133MHz UDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1403592-FUJITSU M391A2K43BB1-CPBQ-FU - 16GB 2Rx8 PC4-17000P-2133MHz UDIMM
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU M391A2K43BB1-CPBQ-FU - 16GB 2Rx8 PC4-17000P-2133MHz UDIMM CAD Model

Description

The FUJITSU M391A2K43BB1-CPBQ-FU Memory Module is a high-performance DDR4 UDIMM offering 16GB of memory, designed for desktops and workstations that demand high speed and large memory capacity. Operating at 2133 MHz and conforming to the PC4-17000P standard, it ensures efficient data processing and smooth operation for a variety of applications, from professional computing tasks to graphical and data-intensive applications. The module's 2Rx8 configuration denotes a dual-ranked setup with eight bits of data path per rank, providing a balance of density and speed suitable for complex multitasking and demanding applications. DDR4 technology brings several improvements over its predecessor, including reduced power consumption, higher data rates, and increased reliability, making this UDIMM an excellent choice for users aiming to upgrade their system's performance and efficiency. Furthermore, the module is designed to work in unbuffered memory configurations, offering direct and faster communication with the CPU. The FUJITSU M391A2K43BB1-CPBQ-FU is ideal for professionals and enthusiasts looking to boost their system's capabilities with reliable, high-speed memory.

You May Also Be Interested in

Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess