EN
  • EN
  • DE

FUJITSU LSZL5-25343-08 - Battery Backup Unit (BBU) iBBU08

Part No FUJITSU LSZL5-25343-08 - Battery Backup Unit (BBU) iBBU08
Manufacturer Fujitsu Electronics America, Inc.
Catalog Battery
Description Battery Backup Unit (BBU) iBBU08
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1401212-FUJITSU LSZL5-25343-08 - Battery Backup Unit (BBU) iBBU08
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU LSZL5-25343-08 - Battery Backup Unit (BBU) iBBU08 CAD Model

Description

The FUJITSU LSZL5-25343-08, also recognized as the iBBU08, represents an advanced Battery Backup Unit designed to provide critical power support to RAID controllers, ensuring the retention and integrity of in-progress data during unexpected power failures. This high-performance BBU is crafted to deliver reliability and resilience, safeguarding against data loss by maintaining power to the controller's cache. With its broad compatibility across multiple RAID controller models, the iBBU08 offers a versatile solution tailored for diverse IT infrastructures. The device stands out for its fast charging capability, extended lifespan, and operational efficiency, minimizing downtime and maintenance requirements. It exemplifies Fujitsu's commitment to providing high-quality, reliable data protection technologies that meet the stringent needs of today's data-centric environments. The implementation of the iBBU08 in storage systems demonstrates a proactive approach to data integrity, augmenting business continuity strategies with an added layer of security.

You May Also Be Interested in

Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
DELL C291H
Need more? Email Us
Dell
BATTERY Perc 6/i M610 M910
Need more? Email Us
Dell
BATTERY FS8600 FS7600
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
LSI CacheVault Battery 13.5V 6.4F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess