EN
  • EN
  • DE

FUJITSU FTS:ETFEBDU-L - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod.

Part No FUJITSU FTS:ETFEBDU-L - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod.
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Fujitsu DX1/200 S3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1404529-FUJITSU FTS:ETFEBDU-L - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod.
Ultra Librarian 3D Model Ultra Librarian FUJITSU FTS:ETFEBDU-L - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod. CAD Model

Description

The FUJITSU FTS:ETFEBDU-L is a high-capacity drive enclosure specifically designed to accommodate 3.5-inch drives, enhancing the storage solutions of the Fujitsu DX1/200 S3 series. This enclosure is equipped with dual I/O modules, ensuring robust data transfer rates and redundancy for business-critical applications. The architecture of the DX1/200 S3 Drive Enclosure is engineered to support a wide range of storage requirements, from mid-sized organizations to large enterprises, facilitating scalable and flexible storage configurations. With its advanced thermal design and efficient power supply units, the enclosure guarantees optimal performance and reliability. The integration of the latest security features ensures that data is protected against unauthorized access, making it a secure choice for sensitive information storage. Its compatibility with leading storage technologies and the Fujitsu Storage Management Software enhances operational efficiency, enabling seamless storage management and monitoring. Ideal for expanding existing storage capacities, the FUJITSU FTS:ETFEBDU-L is a robust solution for businesses looking to improve their data storage capabilities while maintaining high levels of data integrity and availability.

You May Also Be Interested in

Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
NetApp
NetApp FAS6210
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us
NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF FC/iSCSI Dual
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess