EN
  • EN
  • DE

FUJITSU FTS:ET103AU - Eternus DX100 S3 Base Encl. 2.5in w/ 2x controller / FC Card / 2x PSU

Part No FUJITSU FTS:ET103AU - Eternus DX100 S3 Base Encl. 2.5in w/ 2x controller / FC Card / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Fujitsu DX100 S3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1404543-FUJITSU FTS:ET103AU - Eternus DX100 S3 Base Encl. 2.5in w/ 2x controller / FC Card / 2x PSU
Ultra Librarian 3D Model Ultra Librarian FUJITSU FTS:ET103AU - Eternus DX100 S3 Base Encl. 2.5in w/ 2x controller / FC Card / 2x PSU CAD Model

Description

The FUJITSU FTS:ET103AU Eternus DX100 S3 Base Enclosure mirrors the specifications and features of the ET103AU model, offering a robust and expandable storage solution for enterprises. This model provides an identical setup with 2.5-inch drive support, dual controllers for efficient data processing and failover capabilities, FC (Fibre Channel) cards for high-speed data connectivity, and dual Power Supply Units (PSUs) to ensure uninterrupted power supply and system reliability. The FTS variant emphasizes Fujitsu's commitment to delivering storage systems that are not only powerful and reliable but also tailored to meet the diverse needs of businesses in various sectors. With its advanced data services including automated storage tiering, snapshot, and replication, the FTS:ET103AU is engineered to safeguard critical data while optimizing storage performance and efficiency. Its scalability and high availability make it an ideal choice for businesses looking for a future-proof storage solution, capable of supporting evolving data requirements and workloads.

You May Also Be Interested in

Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
Lenovo
Lenovo V3700 controller SFF
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF SAS Dual Controller
Need more? Email Us
NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us
NetApp
NetApp FAS6210
Need more? Email Us
NetApp
NetApp FAS6290 Dual Controller
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess