EN
  • EN
  • DE

FUJITSU ET103BU-NOCONTROLLER - Eternus DX100 S3 Base Encl. 3.5in w/o controllers

Part No FUJITSU ET103BU-NOCONTROLLER - Eternus DX100 S3 Base Encl. 3.5in w/o controllers
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX100 S3 Base Encl. 3.5in w/o controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404504-FUJITSU ET103BU-NOCONTROLLER - Eternus DX100 S3 Base Encl. 3.5in w/o controllers
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU ET103BU-NOCONTROLLER - Eternus DX100 S3 Base Encl. 3.5in w/o controllers CAD Model

Description

The FUJITSU ET103BU-NOCONTROLLER Eternus DX100 S3 Base Enclosure presents a flexible foundation for building a custom storage solution tailored to the unique needs of small to medium-sized enterprises. Designed to accommodate 3.5-inch drives, this base enclosure offers broad compatibility with high-capacity drives, making it perfectly suited for a wide range of storage applications, from bulk storage to backup and disaster recovery solutions. Without controllers included, this product allows organizations the freedom to select the optimal controllers based on their specific performance, connectivity, and data protection requirements. Engineered for robustness and featuring advanced cooling technology, it ensures that drives operate within their optimal temperature range, improving reliability and prolonging lifespan. The ET103BU is a compelling choice for businesses embarking on building a storage solution that precisely matches their capacity and performance demands while offering scalability for future growth.

You May Also Be Interested in

NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
NetApp
NetApp FAS6240
Need more? Email Us
NetApp
NetApp FAS6290 Dual Controller
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF SAS Dual Controller
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
NetApp
NetApp 60SFF/LFF SAS 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess