EN
  • EN
  • DE

DELL 407-BCDH - 100GBe QSFP28 LR4, LC, SMF UP TO 10KM TRANSCEIVER

Part No DELL 407-BCDH - 100GBe QSFP28 LR4, LC, SMF UP TO 10KM TRANSCEIVER
Manufacturer Dell
Catalog Sfp
Description DELL 9N51Y
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396683-DELL 407-BCDH - 100GBe QSFP28 LR4, LC, SMF UP TO 10KM TRANSCEIVER
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 407-BCDH - 100GBe QSFP28 LR4, LC, SMF UP TO 10KM TRANSCEIVER CAD Model

Description

The DELL 407-BCDH is a cutting-edge 100 Gigabit Ethernet transceiver that utilizes QSFP28 technology to provide high-density and low-power 100GbE connectivity for data centers, high-performance computing networks, and enterprise core and distribution layers. This transceiver is designed for long-range communication over single-mode fiber (SMF), boasting a reach of up to 10 kilometers with a duplex LC connector, making it ideal for connecting across widely distributed networks and within large data centers. The LR4 (Long Range 4) in its name indicates it uses four wavelengths in the 1300nm range, multiplexing and demultiplexing them to transmit and receive 100 Gbps of data over a single fiber pair. Its compatibility with single-mode fiber ensures minimal signal loss over extended distances, providing reliable, high-speed connections. The device is plug-and-play, automatically detected upon installation, requiring minimal setup. This transceiver provides a cost-effective way to significantly increase network bandwidth without the need for extensive infrastructure overhaul. Its low power consumption helps reduce the total cost of ownership by minimizing the energy needed for data transmission. The Dell 407-BCDH is suitable for businesses looking to upgrade their network capacity with cutting-edge technology, ensuring scalability and high performance.

You May Also Be Interested in

HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess