EN
  • EN
  • DE

FUJITSU EQFX-SFP-1GE-TL - SFP RJ45 100m Transceiver Module

Part No FUJITSU EQFX-SFP-1GE-TL - SFP RJ45 100m Transceiver Module
Manufacturer Fujitsu Electronics America, Inc.
Catalog Sfp
Description FUJITSU EQFX-SFP-1GE-TL - SFP RJ45 100m Transceiver Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1404231-FUJITSU EQFX-SFP-1GE-TL - SFP RJ45 100m Transceiver Module
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU EQFX-SFP-1GE-TL - SFP RJ45 100m Transceiver Module CAD Model

Description

The FUJITSU EQFX-SFP-1GE-TL is a SFP RJ45 100m transceiver module designed to provide reliable network connectivity for Gigabit Ethernet (1GbE) applications over copper cabling. This transceiver uses an RJ-45 connector and is capable of achieving a data transmission rate of up to 1 Gbps, supporting link lengths of up to 100 meters using Category 5e cabling, making it an ideal solution for extending network connections within data centers or connecting server farms and switch infrastructures. The SFP (Small Form-factor Pluggable) design allows for hot-swapping, enabling easy upgrades and maintenance without network interruption. It is compatible with a wide range of FUJITSU network equipment and conforms to the industry-standard SFP MSA (Multi-Source Agreement), ensuring usability across different vendors' devices that support the SFP form factor. With its compact size, low power consumption, and robust performance, the FUJITSU EQFX-SFP-1GE-TL is an effective solution for expanding existing network infrastructures or deploying new ones, particularly in environments where space and power efficiency are critical.

You May Also Be Interested in

HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess