EN
  • EN
  • DE

FUJITSU EDAC10G-PCU5 - Cabling 10G SFP+ DAC, PASV Copper (5 m)

Part No FUJITSU EDAC10G-PCU5 - Cabling 10G SFP+ DAC, PASV Copper (5 m)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description FUJITSU EDAC10G-PCU5 - Cabling 10G SFP+ DAC, PASV Copper (5 m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1401422-FUJITSU EDAC10G-PCU5 - Cabling 10G SFP+ DAC, PASV Copper (5 m)
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU EDAC10G-PCU5 - Cabling 10G SFP+ DAC, PASV Copper (5 m) CAD Model

Description

The FUJITSU EDAC10G-PCU5 is a 10G SFP+ Direct Attach Cable (DAC) featuring passive copper technology, with a length of 5 meters. This high-speed networking cable is designed to connect switches, routers, servers, and other network devices equipped with 10G SFP+ ports, facilitating high-bandwidth and low-latency network connections. The use of passive copper technology offers a cost-effective alternative to optical fiber cables for short-distance connections, without sacrificing performance. The DAC's substantial length allows for flexible placement of network equipment within data centers or server rooms, while its durable construction ensures reliability and longevity under rigorous operating conditions. Ideal for data-intensive applications such as high-performance computing, cloud services, and storage networks, the FUJITSU EDAC10G-PCU5 provides a straightforward solution for expanding network capacity or linking devices with 10G connectivity. Its compatibility with Fujitsu and other major networking hardware makes it a versatile and essential component in modern data center environments.

You May Also Be Interested in

NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess