EN
  • EN
  • DE

FUJITSU CA05950-2091 - System Dual Rotor Fan 4056

Part No FUJITSU CA05950-2091 - System Dual Rotor Fan 4056
Manufacturer Fujitsu Electronics America, Inc.
Catalog Fan
Description FUJITSU CA05950-2091 - System Dual Rotor Fan 4056
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1402125-FUJITSU CA05950-2091 - System Dual Rotor Fan 4056
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CA05950-2091 - System Dual Rotor Fan 4056 CAD Model

Description

The FUJITSU CA05950-2091 System Dual Rotor Fan 4056 is an essential component designed to ensure optimal cooling and airflow within server environments. This critical piece of hardware is engineered specifically for compatibility with Fujitsu server systems, providing a tailored solution to meet the rigorous cooling demands of high-performance computing environments. The dual rotor design is a significant advancement in fan technology, offering redundancy and increased airflow efficiency. This means that even if one rotor fails, the other can continue to operate, ensuring uninterrupted cooling and minimizing the risk of overheating and potential system failure. The 4056 model number indicates specific design characteristics, including dimensions and airflow capacity, making it easy for IT professionals to identify the right fan for their system's requirements. Manufactured using high-quality materials, this fan is built to withstand the test of time, maintaining optimal performance and reliability even under continuous operation. Its innovative design allows for efficient air circulation, drawing heat away from critical components such as processors and memory modules, thereby promoting a stable and efficient operating environment. Installation and maintenance are simplified thanks to the fan's compatibility with Fujitsu's server architecture, ensuring that IT departments can easily integrate this component into their systems with minimal downtime. In conclusion, the FUJITSU CA05950-2091 System Dual Rotor Fan 4056 represents a pinnacle of cooling technology, offering unparalleled reliability and performance to meet the cooling needs of modern Fujitsu server systems.

You May Also Be Interested in

Dell
FAN LARGE FX2S
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
Dell
FAN PE1855/PE1955
Need more? Email Us
CISCO
Nexus 6001 Fan for Port Side exhaust (Front to Back) airflow
Need more? Email Us
CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us
Dell
FAN R720 R720XD
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess