EN
  • EN
  • DE

FUJITSU AF250 - AF250 Drive Encl. 2.5in w/ 2x IO Mod. 2x PSU

Part No FUJITSU AF250 - AF250 Drive Encl. 2.5in w/ 2x IO Mod. 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description AF250 Drive Encl. 2.5in w/ 2x IO Mod. 2x PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404563-FUJITSU AF250 - AF250 Drive Encl. 2.5in w/ 2x IO Mod. 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU AF250 - AF250 Drive Encl. 2.5in w/ 2x IO Mod. 2x PSU CAD Model

Description

The FUJITSU AF250 Drive Enclosure is an advanced and efficient all-flash storage solution tailored for enterprises that require exceptional speed, reliability, and capacity for their critical data. This 2.5-inch drive enclosure comes equipped with two IO modules and two power supply units (PSUs), offering a robust and redundant design that ensures continuous operation and data availability. Part of the highly acclaimed FUJITSU ETERNUS AF series, the AF250 Drive Enclosure excels in delivering high-performance storage for applications that demand rapid data access and processing, including online transaction processing (OLTP), real-time analytics, and virtual desktop infrastructure (VDI). It provides superior data protection and disaster recovery options, ensuring that valuable data remains secure against threats. The enclosure's scalable architecture allows businesses to easily expand their storage capacity and performance to meet future demands. Energy-efficient and easy to manage, the FUJITSU AF250 Drive Enclosure offers a powerful solution to accelerate business processes and enhance competitiveness in a data-driven world.

You May Also Be Interested in

Lenovo
Lenovo ThinkSystem DE4000 HIC, 10/25GbE iSCSI, 4P
Need more? Email Us
NetApp
NetApp DS14MK2 AT 14 slot EXP
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
Lenovo
Lenovo V3700 controller SFF
Need more? Email Us
NetApp
NetApp FAS6240
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess