EN
  • EN
  • DE

FUJITSU A3C40202274 - Cabling: Power HDD backplane/ SAS Expander

Part No FUJITSU A3C40202274 - Cabling: Power HDD backplane/ SAS Expander
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description Cabling: Power HDD backplane/ SAS Expander
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1401260-FUJITSU A3C40202274 - Cabling: Power HDD backplane/ SAS Expander
Ultra Librarian 3D Model Ultra Librarian FUJITSU A3C40202274 - Cabling: Power HDD backplane/ SAS Expander CAD Model

Description

The FUJITSU A3C40202274 cabling solution is expertly crafted to provide power to HDD backplanes and SAS Expanders, ensuring that your storage systems have the reliable power supply they need for continuous operation. This product is designed with high-quality materials to withstand the rigors of a demanding data center environment, offering durability and reliability. Its compatibility with a wide range of FUJITSU server models makes it a versatile choice for various IT infrastructures. By ensuring a stable and efficient power delivery, this cable helps to minimize the risk of data loss or damage due to power fluctuations. The precise construction of the cable allows for easy installation, making it an ideal choice for system upgrades or replacements. Whether you are setting up a new server system or maintaining an existing one, the FUJITSU A3C40202274 cabling solution provides the essential power connection your data storage systems require for optimal performance.

You May Also Be Interested in

NetApp
Netapp 0.2M RJ45-DB9 Console Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess