EN
  • EN
  • DE

FUJITSU A3C40125908 - Fujitsu SAS HDD Backplane 2.5 inch

Part No FUJITSU A3C40125908 - Fujitsu SAS HDD Backplane 2.5 inch
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description FUJITSU A3C40125908 - Fujitsu SAS HDD Backplane 2.5 inch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404236-FUJITSU A3C40125908 - Fujitsu SAS HDD Backplane 2.5 inch
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU A3C40125908 - Fujitsu SAS HDD Backplane 2.5 inch CAD Model

Description

The FUJITSU A3C40125908 is a specialized SAS HDD Backplane designed to support 2.5-inch SAS hard disk drives. It serves as an essential component in enabling multiple HDD connections within server and storage environments. This backplane is tailored for use in Fujitsu server systems, providing a reliable and efficient interface for integrating SAS drives. It facilitates high-speed data transfer rates inherent to SAS technology, ensuring optimal performance for demanding applications and workloads. The design of the backplane allows for easy installation and replacement of HDDs, promoting better maintenance and scalability options for system administrators. By accommodating 2.5-inch drives, it supports a form factor that is ideal for dense server environments where space efficiency is paramount. Moreover, the A3C40125908 backplane is engineered to deliver enhanced data integrity and system reliability, incorporating features such as hot-swapping capability, which enables drives to be replaced or upgraded without shutting down the system. This product is an indispensable tool for businesses looking to bolster their data storage infrastructure with the speed and reliability of SAS technology, providing a seamless blend of performance, flexibility, and durability.

You May Also Be Interested in

HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess