EN
  • EN
  • DE

FUJITSU A3C40108452 - 8 Gb Fibre Channel Switch 18/8 (Brocade 5450)

Part No FUJITSU A3C40108452 - 8 Gb Fibre Channel Switch 18/8 (Brocade 5450)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Switch
Description 8 Gb Fibre Channel Switch 18/8 (Brocade 5450)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1404569-FUJITSU A3C40108452 - 8 Gb Fibre Channel Switch 18/8 (Brocade 5450)
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU A3C40108452 - 8 Gb Fibre Channel Switch 18/8 (Brocade 5450) CAD Model

Description

The FUJITSU A3C40108452 is an advanced 8 Gb Fibre Channel switch designed for integrating servers with SAN (Storage Area Network) environments. Engineered with Brocade's industry-leading technology, the switch offers 18 ports for Fibre connectivity and an additional 8 ports for scaling or dedicated high-speed links. This model, also known as the Brocade 5450, is ideal for enterprise data centers requiring reliable, high-performance access to storage networks. Key features include its high-speed 8 Gbps ports which significantly improve the data transfer rates across the network, enabling efficient handling of large volumes of data. The switch supports advanced features like ISL (Inter-Switch Link) trunking, adaptive networking, and integrated fabric services, enhancing network management and operational efficiency. Additionally, it comes with comprehensive security features, including IP filtering, port binding, and fabric-wide authentication, ensuring secure data transactions across the network. Its dynamic path selection optimizes fabric-wide performance and load balancing, ensuring high availability and reliability. The design is optimized for rack installations, saving valuable data center space. The Brocade 5450 switch is also known for its user-friendly management interfaces, which simplifies setup and ongoing maintenance. This product is an ideal choice for businesses looking to scale their storage networking capabilities while ensuring high-speed, secure, and reliable data transfer.

You May Also Be Interested in

IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess