EN
  • EN
  • DE

FBR51ND10-W1

Part No FBR51ND10-W1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Signal Relays, Up to 2 Amps
Description Power Relay 10VDC 35A SPDT(15.5x12.1x13.7)mm THT Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 55.56 mA
Coil Resistance 180 Ω
Coil Voltage (DC) 10 V
Contact Current Rating 35 A
Contact Material Silver, Tin
Depth 12.1 mm
Length 15.5 mm
Max Current Rating 35 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 16 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 5
Operate Time 10 ms
Power Consumption 33 mW
Resistance 180 Ω
RoHS Compliant
Termination PC Pin
Throw Configuration SPDT
Win Source Part Number 1039081-FBR51ND10-W1
Categories Signal Relays,Up to 2 Amps
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBR51ND10-W1 CAD Model

Description

The Fujitsu Electronics America, Inc. FBR51ND10-W1 is a signal relay with a PC pin termination.

  • Product Name: FBR51ND10-W1
  • Manufacturer: Fujitsu Electronics America, Inc.
  • Termination: PC pin
  • Contact Material: Silver and tin
  • Contact Current Rating: 35 A
  • Coil Resistance: 180 Ω
  • Coil Current: 55.56 mA
  • Maximum Voltage Rating (DC): 16 V
  • Maximum Current Rating: 35 A
  • Throw Configuration: SPDT
  • Coil Voltage: 10 V
  • Power Consumption: 33 mW
  • Operating Temperature: -40 to 85 °C
  • Mount: Through-hole
  • Popularity: Low
  • Market Status: Shortage

You May Also Be Interested in

HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
Omron
G6SU-2F-TR DC5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 5VDC 100mW T/R datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
HongFa
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V 4A SMD-8 Signal Relays RoHS
Lowest to $0.8586
FCL Components
RY-12W-K FCL Components Low Signal Relays - PCB Mini Signal 12VDC datasheet, inventory, & pricing.
Lowest to $1.3389
Omron
G6A-274P-ST-US-DC12 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 12VDC 200mW 2A datasheet, inventory, & pricing.
Lowest to $4.6507
HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.6112

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess