EN
  • EN
  • DE

LM78H09K

Part No LM78H09K
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070234-LM78H09K
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM78H09K CAD Model

Description

The LM78H09K is a high-current, three-terminal positive voltage regulator from National Semiconductor (now Texas Instruments). It is designed to deliver a fixed 9V output voltage with high precision and reliability. This regulator is suitable for applications requiring a stable and clean power source, and it includes built-in protection features to ensure safe operation.

Applications

  • Power supplies for microcontrollers: Providing a stable 9V supply for microcontrollers in embedded systems.
  • Voltage regulation in audio amplifiers: Maintaining a consistent voltage for audio amplifier circuits.
  • Battery charging circuits: Constant voltage charging for 9V batteries.
  • Linear power regulators: Step-down voltage regulation with high current capabilities.
  • Industrial control systems: Providing stable voltage to sensors and actuators.

Features

  • Output Voltage: Fixed 9V output.
  • Output Current: Capable of delivering up to 5A output current with appropriate heat sinking.
  • Internal Thermal Overload Protection: Shuts down the regulator if the internal temperature becomes excessive.
  • Short Circuit Current Limiting: Protects the regulator and connected circuitry from damage in the event of a short circuit.
  • Output Transistor Safe-Area Compensation: Ensures stable and reliable operation over a wide range of load conditions.
  • TO-3 Package: Robust package designed for high power dissipation.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable 9V output, ensuring proper operation of connected devices.
  • Simplified Power Supply Design: Requires minimal external components, reducing design complexity and cost.
  • Enhanced System Reliability: Integrated protection features prevent damage to the regulator and the load.
  • High Output Current Capability: Suitable for applications requiring significant current draw.
  • Easy to Use: Simple three-terminal configuration allows for straightforward implementation.

Additional Details

The LM78H09K requires a minimum input voltage of approximately 12V to maintain proper regulation. Due to its high current capability, efficient heat sinking is crucial for preventing overheating and ensuring long-term reliability. The regulator is typically housed in a TO-3 package, which is designed for effective heat dissipation. Bypass capacitors should be used at the input and output to improve stability and reduce noise. It is essential to consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0643
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
Lowest to $2.6115
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess