EN
  • EN
  • DE

FA5587N-D1-TE1

Part No FA5587N-D1-TE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP8
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 714223-FA5587N-D1-TE1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FA5587N-D1-TE1 CAD Model

Description

The FA5587N-D1-TE1 is a power factor correction (PFC) controller IC manufactured by Fujitsu Electronics America, Inc. It is designed to improve the power factor of electronic devices, reducing harmonic distortion and improving energy efficiency. This IC is commonly used in power supplies for various applications, including consumer electronics, industrial equipment, and lighting systems. The "TE1" suffix indicates a specific packaging or handling specification.

Applications

  • Power Factor Correction (PFC): Improving power factor in power supplies.
  • AC-DC Power Supplies: Used in power supplies converting AC voltage to DC voltage.
  • LED Lighting: Reducing harmonic distortion in LED lighting power supplies.
  • Consumer Electronics: Implementing PFC in televisions, computers, and other consumer devices.
  • Industrial Equipment: Improving power quality in industrial power supplies.

Features

  • Power Factor Correction: Implements active power factor correction to improve power factor.
  • Critical Conduction Mode (CRM): Operates in CRM for high efficiency and low EMI.
  • Overvoltage Protection: Protects against overvoltage conditions.
  • Undervoltage Lockout (UVLO): Prevents operation with insufficient input voltage.
  • Overcurrent Protection: Provides protection against overcurrent conditions.

Benefits

  • Improved Energy Efficiency: Reduces energy waste by improving power factor.
  • Reduced Harmonic Distortion: Minimizes harmonic distortion in the AC line current.
  • Compliance with Standards: Helps meet regulatory requirements for power factor and harmonic emissions.
  • Enhanced System Reliability: Provides protection against overvoltage, overcurrent, and undervoltage conditions.
  • Simplified Design: Integrates key PFC functions into a single IC.

Additional Details

The FA5587N-D1-TE1 requires careful selection of external components, such as inductors and capacitors, to achieve optimal performance. The datasheet provides detailed information on the IC's electrical characteristics, application circuits, and design considerations. Proper thermal management is essential to ensure reliable operation. This component is widely used in various power supply designs to meet energy efficiency standards and improve power quality. Consider the specific application requirements and choose appropriate external components to optimize the performance of the PFC circuit.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1631 $58.1550
125+ $0.9540 $119.2500
190+ $0.9240 $175.5600
260+ $0.8951 $232.7260
335+ $0.8651 $289.8085
450+ $0.7750 $348.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess