The 7MBR25VM120-50-C is an IGBT module manufactured by Fujitsu Electronics America, Inc. It is designed for power control applications, particularly in inverter systems. This module integrates multiple IGBTs and diodes in a single package, offering a compact and efficient solution for driving various loads.
Applications:
- AC motor drives
- Inverter circuits for renewable energy systems (solar, wind)
- Power factor correction (PFC) circuits
- Industrial power supplies
- Electric vehicle (EV) and hybrid electric vehicle (HEV) inverters
Features:
- 1200V Voltage Rating
- 25A Current Rating
- Low saturation voltage for reduced power loss
- High-speed switching capability
- Isolated baseplate for simplified thermal management
- Integrated gate resistors and protection diodes
Benefits:
- Improved efficiency in power conversion
- Reduced heat generation
- Compact design for space-constrained applications
- Enhanced reliability and durability
- Simplified system design and assembly
Additional Details:
The 7MBR25VM120-50-C IGBT module incorporates advanced trench gate technology, which contributes to its low saturation voltage and high switching speed. The module's isolated baseplate allows for efficient heat dissipation when mounted on a suitable heat sink. Internal gate resistors are included to suppress voltage spikes and oscillations during switching. Protection diodes provide reverse polarity protection and improve the module's overall robustness. The module's construction is designed to withstand harsh industrial environments. The 'C' suffix likely indicates a specific revision or enhancement of the base 7MBR25VM120-50 model. This module offers a reliable and cost-effective solution for power control in a variety of applications.