EN
  • EN
  • DE

2MBI300XNA-120-50

Part No 2MBI300XNA-120-50
Manufacturer Fujitsu Electronics America, Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815074-2MBI300XNA-120-50
Ultra Librarian 3D Model Ultra Librarian 2MBI300XNA-120-50 CAD Model

Description

The 2MBI300XNA-120-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fujitsu Electronics America, Inc. It is designed for high-power switching applications. This module offers efficient and reliable performance in demanding industrial environments.

Applications:

  • AC and DC motor control
  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Induction heating systems
  • Power inverters

Features:

  • High-speed switching
  • Low saturation voltage
  • High input impedance
  • Isolated baseplate for easy heatsinking
  • RoHS compliant

Benefits:

  • Improved energy efficiency due to low switching losses
  • Reduced system size and cost
  • Enhanced reliability and durability
  • Simplified thermal management
  • Environmentally friendly due to RoHS compliance

Specifications:

The 2MBI300XNA-120-50 IGBT module typically features a collector-emitter voltage (Vces) of 1200V and a collector current (Ic) of 300A. The gate-emitter voltage (Vges) is usually around ±20V. It incorporates a free-wheeling diode for inductive load protection. The module's operating temperature ranges from -40°C to +150°C. The internal construction typically includes multiple IGBT chips connected in parallel to achieve the high current rating. Its fast switching speed minimizes switching losses and improves overall efficiency. The isolated baseplate allows for efficient heat dissipation, which is crucial in high-power applications. The module is designed for screw mounting to a heatsink. The packaging is designed to withstand harsh industrial environments. The gate threshold voltage is typically around 5-7V. The device is commonly used in applications requiring high power and high switching speeds.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess