EN
  • EN
  • DE

SMP804-E

Part No SMP804-E
Manufacturer Fujisoku
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujisoku
Win Source Part Number 329580-SMP804-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP804-E CAD Model

Description

The SMP804-E is a miniature slide switch manufactured by Fujisoku. These switches are generally used for signal switching in electronic devices where space is a constraint. They provide a simple and reliable way to toggle between different settings or modes of operation.

Applications

  • Consumer Electronics: Used in small electronic devices like portable audio players, remote controls, and toys.
  • Instrumentation: Employed in testing and measurement equipment for mode selection or range switching.
  • Telecommunications Equipment: Found in communication devices for signal routing or configuration settings.
  • Industrial Control Systems: Used in control panels and interfaces for selecting different operating parameters.

Features

  • Miniature Size: Compact design allows for use in space-constrained applications.
  • Slide Actuation: Simple and intuitive slide mechanism for easy operation.
  • Multiple Positions: Available in various configurations, offering multiple switching positions.
  • Durable Construction: Designed for reliable performance and long lifespan.
  • Various Terminal Options: Available with different terminal types for easy integration.

Benefits

  • Space-Saving Design: Miniature size allows for integration into small devices.
  • Easy Operation: Simple slide action provides intuitive control.
  • Reliable Switching: Durable construction ensures consistent performance.
  • Versatile Applications: Suitable for a wide range of electronic devices and systems.

Specifications

The SMP804-E typically features specifications such as contact rating (voltage and current), insulation resistance, dielectric strength, and operating temperature range. It is available in various pole and throw configurations (e.g., SPDT, DPDT) to suit different switching requirements. The dimensions of the switch are critical for ensuring proper fit in the intended application, and the terminal type (e.g., through-hole, surface mount) must be compatible with the PCB design.

The SMP804-E slide switch offers a reliable and space-efficient solution for signal switching in a wide array of electronic applications. Its durable construction, intuitive operation, and various configuration options make it a versatile choice for designers and engineers.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess