EN
  • EN
  • DE

YG801C04R

Part No YG801C04R
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (U - Z)
Description SCHOTTKY BARRIER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 411442-YG801C04R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YG801C04R CAD Model

Description

The Fuji Electric YG801C04R is a diode module designed for power rectification applications requiring high current and voltage handling. The 'R' suffix often indicates a specific revision or variant of the YG801C04 series, potentially with improved thermal performance or other enhancements. This module is commonly used in industrial equipment and power conversion systems where reliable and efficient rectification is crucial. It is designed to handle significant power levels and operate in demanding environments.

Applications

  • AC Motor Drives
  • DC Power Supplies
  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment
  • Inverters for Renewable Energy Systems (e.g., Solar, Wind)

Features

  • High Current Capacity: Designed to handle substantial current loads.
  • High Voltage Capability: Operates reliably in high voltage circuits.
  • Isolated Baseplate: Provides electrical isolation between the module and the mounting surface, improving safety.
  • Low Thermal Resistance: Enables efficient heat dissipation, preventing overheating and ensuring stable operation.
  • Robust Design: Built with high-quality components to withstand demanding industrial environments.

Benefits

  • Enhanced System Reliability: High-quality components and robust design ensure reliable and long-lasting performance.
  • Efficient Power Conversion: Low forward voltage drop minimizes power losses, improving overall energy efficiency.
  • Simplified System Integration: The module simplifies system design and reduces component count.
  • Improved Thermal Management: Efficient heat dissipation ensures stable operation and prevents thermal damage.
  • Reduced Maintenance: Long operational life and reliable performance reduce maintenance requirements and downtime.

Technical Specifications

Key specifications typically include a repetitive peak reverse voltage (VRRM) rating, a forward current rating (IF), an isolation voltage (VISO), and thermal resistance (Rth). It is imperative to consult the specific Fuji Electric datasheet for the YG801C04R module for exact parameter values. These values will differ slightly from the YG801C04 due to the 'R' revision.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess