EN
  • EN
  • DE

TA-4R0TCMS330M-AR

Part No TA-4R0TCMS330M-AR
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 353624-TA-4R0TCMS330M-AR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA-4R0TCMS330M-AR CAD Model

Description

The TA-4R0TCMS330M-AR is a molded power inductor manufactured by Fuji Electric. This inductor is designed for use in power supply circuits and other applications where a stable and efficient energy storage element is required. The '4R0' designation indicates an inductance value of 4.0 μH, and the 'M' suffix indicates a tolerance of ±20%. It is particularly useful in DC-DC converters, providing stable and reliable performance in a compact form factor.

Applications:

  • DC-DC Converters: Step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies: Regulating voltage in power supplies for various electronic devices.
  • Filtering Circuits: Reducing noise and ripple in power lines.
  • Energy Storage: Storing energy in circuits requiring pulsed power.
  • EMI Suppression: Reducing electromagnetic interference.

Features:

  • Molded Construction: Offers excellent mechanical strength and environmental protection.
  • Compact Size: Allows for high-density circuit designs.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Current Capability: Handles significant current loads without saturation.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • High Efficiency: Low DCR reduces power dissipation and improves overall circuit efficiency.
  • Stable Performance: The molded construction ensures stable inductance and current handling.
  • Compact Design: Small size allows for integration in space-constrained applications.
  • Reliable Operation: Robust construction ensures reliable performance in various environmental conditions.
  • Reduced EMI: Helps to minimize electromagnetic interference in sensitive circuits.

Additional Details:

The TA-4R0TCMS330M-AR inductor is commonly used in portable devices, industrial equipment, and automotive applications. Its specific electrical characteristics, such as saturation current, self-resonant frequency, and operating temperature range, can be found in the manufacturer's datasheet. The molded construction provides superior protection against moisture and mechanical stress compared to traditional wound inductors. It is crucial to consult the datasheet for detailed specifications and application guidelines to ensure proper integration and optimal performance in your circuit design.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Mini-Circuits
Lowest to $9.9721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess