EN
  • EN
  • DE

TA-016TCM100M-C1R

Part No TA-016TCM100M-C1R
Manufacturer Fuji Electric
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 195998-TA-016TCM100M-C1R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA-016TCM100M-C1R CAD Model

Description

The TA-016TCM100M-C1R is a Tantalum Chip Capacitor manufactured by Fuji Electric. These capacitors are designed for surface mounting on printed circuit boards (PCBs). They are commonly used in various electronic circuits where stable and reliable capacitive performance is required.

Applications

  • Decoupling in digital circuits
  • Filtering in analog circuits
  • Bypass capacitors in power supplies
  • DC blocking in audio circuits
  • Timing circuits

Features

  • Surface mount technology (SMT)
  • Compact size for high-density PCB layouts
  • Stable performance over temperature and frequency
  • High reliability and long operational life
  • Low leakage current

Benefits

  • Reduces PCB space and enables miniaturization of electronic devices
  • Provides consistent performance across a wide range of operating conditions
  • Enhances the overall reliability of electronic circuits
  • Simplifies the assembly process
  • Contributes to improved signal integrity and power efficiency

Specifications

While detailed specifications can vary, common parameters for the TA-016TCM100M-C1R include:

  • Capacitance: 10μF (microfarads). The '100M' translates to 10uF with a tolerance indicated by 'M'.
  • Voltage Rating: A datasheet must be consulted, but tantalum capacitors typically range from 6.3V to 50V.
  • Case Size: TA-016 indicates a specific EIA standard case size. Most likely an 0805 or 1206 package.
  • Tolerance: Typically ±20% (M)
  • Operating Temperature Range: Typically -55°C to +125°C
  • ESR: Low ESR is typical, contributing to good performance in decoupling and filtering applications.
  • Termination: Surface mount compatible terminations for automated assembly.

The C1R suffix may refer to specific packaging or manufacturing process details. These capacitors typically utilize tantalum as the anode and manganese dioxide as the cathode, offering stable electrical properties and robust performance.

You May Also Be Interested in

Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess