EN
  • EN
  • DE

ADP151ACPZ-1.2-R7

Part No ADP151ACPZ-1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow Noise, 200 mA, CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.2V
Output Current 200mA
Operating Supply Current 20μA ~ 350μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UDFN Exposed Pad, CSP
Manufacturer Package 6-LFCSP-UD (2x2)
Win Source Part Number 1141153-ADP151ACPZ-1.2-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP151
Introduction Date March 24, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP151ACPZ-1.2-R7 CAD Model

Description

ADP151ACPZ-1.2-R7 - Low Dropout Linear Regulator by Analog Devices Inc.

The ADP151ACPZ-1.2-R7 is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc., a leading company known for its innovative and reliable semiconductor products. This particular model is tailored to provide a stable and precise 1.2V output voltage, making it an ideal choice for a wide range of applications that require efficient power management and a clean power supply.

Key Features:

  • Output Voltage: The regulator provides a fixed output voltage of 1.2V, which is essential for powering sensitive electronic circuits that require a stable voltage supply.
  • High Accuracy: The output voltage accuracy is within ±1%, ensuring that the connected devices operate within their optimal voltage range, thus enhancing their performance and longevity.
  • Low Dropout: With a low dropout voltage, the ADP151ACPZ-1.2-R7 can maintain a regulated output even when the input-to-output differential is minimal, making it highly efficient in battery-powered applications.
  • Low Noise: This regulator features an exceptionally low noise output, which is crucial for sensitive RF and analog circuits, as well as precision instrumentation where noise can significantly impact performance.
  • High PSRR: The high power supply rejection ratio (PSRR) minimizes variations in the output voltage caused by fluctuations in the input voltage, thus providing a more stable and reliable power supply.
  • Current Capacity: It is capable of delivering up to 200 mA of output current, sufficient for a variety of low-power devices and applications.
  • Thermal Protection: The built-in thermal overload protection safeguards the device against damage due to excessive power dissipation and overheating.
  • Small Footprint: The compact LFCSP (Lead Frame Chip Scale Package) package is space-efficient, making it an excellent choice for space-constrained applications.

Applications:

The ADP151ACPZ-1.2-R7 is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Medical and healthcare equipment
  • Data acquisition systems
  • Telecommunications infrastructure
  • Automotive electronics
  • RF and sensitive analog applications

With its precision, efficiency, and compact design, the ADP151ACPZ-1.2-R7 from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9035 $57.1050
65+ $1.5619 $101.5235
100+ $1.5131 $151.3100
140+ $1.4643 $205.0020
180+ $1.4155 $254.7900
240+ $1.2690 $304.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess