EN
  • EN
  • DE

SM0603UPGC

Part No SM0603UPGC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 0603 SMD / Green 515nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel (TR)
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 285mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ) 3.3V
Current - Test 20mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 515nm
Wavelength - Peak 510nm
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603 (1608 Metric)
Dimension 1.60mm L x 0.80mm W
Height (Max) 0.60mm
Base Product Number SM0603
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242260-SM0603UPGC
Ultra Librarian 3D Model Ultra Librarian SM0603UPGC CAD Model

Description

The 1242260-SM0603UPGC is a green LED indication discrete optoelectronic component from Bivar Inc.

  • Viewing Angle: 130 degrees
  • Millicandela Rating: 285mcd
  • Voltage-Forward (Vf) (Typ): 3.3V
  • Wavelength-Dominant: 515nm
  • Wavelength-Peak: 510nm
  • Package: Tape and reel (TR)
  • Standard Package: 4,000
  • Mounting: Surface mount device (SMD)
  • Configuration: Standard
  • Lens Color: Colorless
  • Lens Transparency: Clear
  • Package/Case: 0603 (1608 Metric)
  • Supplier Device Package: 0603 (1608 Metric)
  • Height (max): 0.60mm
  • Dimension: 1.60mm L x 0.80mm W
  • Lens Style: Rectangle with a flat top
  • Lens Size: 1.00mm x 0.80mm
  • ECCN: EAR99 compliant
  • MSL Level: 4 (72 hours)
  • HTSUS Code: 8541.41.0000

You May Also Be Interested in

Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess