EN
  • EN
  • DE

TA-010TCR150M-B2R

Part No TA-010TCR150M-B2R
Manufacturer Fuji Electric
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 195993-TA-010TCR150M-B2R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA-010TCR150M-B2R CAD Model

Description

The TA-010TCR150M-B2R is a chip inductor manufactured by Fuji Electric. Chip inductors are passive components used in electronic circuits to store energy in a magnetic field when electric current flows through them. They are essential for filtering, tuning, and impedance matching in various electronic devices.

Applications

  • Power Supplies: Used for filtering and smoothing DC voltage in power supplies.
  • RF Circuits: Employed in radio frequency circuits for impedance matching and tuning.
  • DC-DC Converters: Essential components in DC-DC converters for energy storage and regulation.
  • EMI Filtering: Used for reducing electromagnetic interference in electronic devices.
  • Signal Processing: Employed in signal processing circuits for filtering unwanted frequencies.

Features

  • Small Size: Compact design suitable for surface mount technology (SMT).
  • High Inductance Value: Provides a specific inductance value for circuit requirements.
  • High Self-Resonant Frequency: Offers stable performance over a wide frequency range.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Excellent Q Factor: Enhances performance in high-frequency applications.

Benefits

  • Improved Circuit Stability: Helps maintain stable voltage and current levels.
  • Enhanced EMI Suppression: Reduces unwanted electromagnetic interference.
  • Increased Power Efficiency: Minimizes power loss in power supply circuits.
  • Optimized Signal Quality: Improves signal integrity in RF and signal processing applications.
  • Compact Design: Enables miniaturization of electronic devices.

Additional Details

While general information is available, precise technical specifications like inductance value (in Henries), tolerance, self-resonant frequency, DC resistance, rated current, and operating temperature range for the TA-010TCR150M-B2R inductor require consulting the official datasheet from Fuji Electric. These specifications are crucial for proper circuit design and to ensure that the inductor meets the specific requirements of the application. The specific package size and dimensions should also be verified in the datasheet to ensure compatibility with the PCB layout.

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Lowest to $24.0101
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess