EN
  • EN
  • DE

SM2R7016

Part No SM2R7016
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 326541-SM2R7016
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM2R7016 CAD Model

Description

The SM2R7016 is a power MOSFET from Fuji Electric. It is designed for high-efficiency switching applications. As a power MOSFET, it is specifically engineered to handle substantial current and voltage levels while providing fast switching speeds, making it suitable for various power electronics applications.

Applications

  • Switching Power Supplies: Used in the primary or secondary side of SMPS circuits to regulate voltage and current efficiently.
  • DC-DC Converters: Found in various DC-DC converter topologies for voltage step-up or step-down applications.
  • Motor Control: Employed in motor control circuits for efficient power switching and speed regulation.
  • Inverters: Used in inverters for converting DC power to AC power.
  • Lighting Systems: Suitable for electronic ballast and LED lighting systems due to its efficient switching capabilities.

Features

  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, enhancing efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • High Avalanche Energy: Provides robustness against voltage spikes and transient conditions.
  • High Voltage Capability: Suitable for high-voltage applications.
  • High Current Capability: Designed to handle large current loads efficiently.
  • Simple Drive Requirements: Can be driven directly from standard logic level outputs.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved Energy Efficiency: Low RDS(on) and fast switching speeds reduce power losses, resulting in higher energy efficiency.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generation, simplifying thermal management.
  • Enhanced System Reliability: High avalanche energy capability provides robustness against voltage transients, improving system reliability.
  • Compact Design: High power handling capability allows for smaller components in power supply designs.
  • Cost-Effective: Optimizes performance-to-cost ratio in power electronics applications.

Additional Details

The SM2R7016 typically comes in a through-hole package (TO-220, TO-247, etc.) for easy mounting and heat sinking. Its electrical characteristics include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and pulsed drain current (IDM) rating. The specific values for these parameters can be found in the product datasheet. The device also features a gate threshold voltage (VGS(th)) that determines the voltage required to turn the MOSFET on.

When using the SM2R7016, proper thermal management is essential to ensure reliable operation. A heat sink is often required to dissipate heat generated during operation, especially at high current levels. Additionally, proper gate drive circuitry is necessary to ensure fast and efficient switching. Consideration should also be given to overvoltage protection to prevent damage from voltage transients.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess