EN
  • EN
  • DE

M50D060S

Part No M50D060S
Manufacturer Fuji Electric
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073708-M50D060S
Categories OEM Parts(M-N)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M50D060S CAD Model

Description

The M50D060S is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. IGBT modules are widely used in power electronics applications for their ability to switch high voltages and currents with high efficiency. The M50D060S is designed for applications requiring reliable and efficient power switching.

Applications

  • Inverter drives: Controlling the speed of AC motors in industrial applications.
  • Uninterruptible power supplies (UPS): Providing backup power in case of power outages.
  • Welding machines: Generating high-current power for welding processes.
  • Power factor correction (PFC): Improving the efficiency of power supplies.
  • Induction heating: Generating heat through electromagnetic induction.

Features

  • High voltage capability: Designed to switch high DC voltages.
  • High current capability: Capable of handling large currents.
  • Low saturation voltage: Minimizes power losses during conduction.
  • Fast switching speed: Enables efficient switching at high frequencies.
  • Isolated baseplate: Provides electrical isolation between the module and the heatsink.
  • Integrated gate resistor: Simplifies the gate drive circuit design.
  • Robust design: Withstands harsh operating conditions.

Benefits

  • High efficiency: Reduces power losses and energy consumption.
  • Reliable operation: Ensures consistent performance in demanding applications.
  • Compact size: Saves space in power electronic systems.
  • Easy to use: Simplifies the design and assembly of power electronic circuits.
  • Cost-effective solution: Provides a balance of performance and price.

Additional Details

The M50D060S typically has a voltage rating of 600V and a current rating of 50A. It's package is a standard IGBT module package, facilitating easy mounting on a heatsink for thermal management. It's critical to use the appropriate gate drive circuitry recommended by Fuji Electric. Proper heatsinking is essential to maintain the IGBT module within its operating temperature limits. Detailed specifications, including absolute maximum ratings, electrical characteristics, thermal resistance, and switching characteristics, can be found in the official Fuji Electric datasheet for the M50D060S. Refer to the datasheet for recommended gate drive parameters and application guidelines to ensure safe and reliable operation. Always consult the official documentation for accurate and detailed design information.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Crouse-Hinds
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess