The FMV13N80E is a power MOSFET from Fuji Electric's E series. It is an N-channel MOSFET designed for high-voltage, high-speed switching applications. It offers a robust and efficient solution for power conversion and control.
Applications:
- Switch-Mode Power Supplies (SMPS)
- Power Factor Correction (PFC)
- Uninterruptible Power Supplies (UPS)
- DC-DC Converters
- Motor Control
Features:
- N-Channel MOSFET
- 800V Drain-Source Voltage (Vds)
- 13A Continuous Drain Current (Id)
- Low On-Resistance (Rds(on))
- High Avalanche Energy
- Fast Switching Speed
- RoHS Compliant
Benefits:
- High Efficiency: Low on-resistance minimizes conduction losses, improving overall efficiency of the power supply or converter.
- Reliable Operation: High avalanche energy rating provides robustness against voltage transients and spikes, ensuring stable and reliable operation.
- Fast Switching: Fast switching speed allows for higher frequency operation, reducing the size and cost of passive components.
- Simplified Thermal Management: Good thermal characteristics simplify heat sink design and improve overall system reliability.
- Compliance: RoHS compliance ensures the device meets environmental regulations.
Additional Details:
The FMV13N80E utilizes advanced process technology for low on-resistance and fast switching. Its high voltage and current capabilities make it suitable for demanding power electronics applications. It typically comes in a through-hole package for effective heat dissipation. The gate threshold voltage is typically between 2V and 4V.