EN
  • EN
  • DE

FGW25N120WD

Part No FGW25N120WD
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059084-FGW25N120WD
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FGW25N120WD CAD Model

Description

The FGW25N120WD is an IGBT (Insulated Gate Bipolar Transistor) from Fuji Electric. It is designed for high-speed switching applications and offers efficient performance. This component combines the advantages of MOSFETs and bipolar transistors, making it suitable for various power electronics applications.

Applications

  • Inverter Drives: Used in motor control applications to efficiently regulate motor speed and torque in industrial equipment.
  • Uninterruptible Power Supplies (UPS): Provides reliable backup power by quickly switching to battery power during outages.
  • Welding Machines: Controls the current and voltage for precise and efficient welding processes.
  • Power Factor Correction (PFC): Improves power quality by reducing harmonic distortion in AC power systems.
  • Induction Heating: Generates heat in conductive materials for industrial heating processes.

Features

  • High-Speed Switching: Enables faster switching frequencies, reducing switching losses and improving efficiency.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation, improving overall system efficiency.
  • High Input Impedance: Simplifies gate drive circuitry and reduces drive power requirements.
  • Short Circuit Capability: Provides robustness against short circuit conditions, enhancing system reliability.
  • Integrated Gate Resistor: Includes an internal gate resistor to simplify design and improve EMI performance.

Benefits

  • Improved Efficiency: Reduces power losses in switching applications, resulting in higher energy savings.
  • Enhanced Reliability: Offers robust performance and protection against various electrical stresses.
  • Simplified Design: Requires less complex gate drive circuitry, reducing component count and design effort.
  • Compact Size: Smaller package allows for more compact system designs.
  • Lower Operating Costs: Decreased power consumption leads to reduced energy expenses.

Additional Details

The FGW25N120WD features a collector-emitter voltage (Vces) of 1200V and a collector current (Ic) rating of 25A. The gate-emitter voltage (Vges) is typically ±20V. It offers a fast reverse recovery time. The operating temperature range is usually between -40°C to +150°C. This IGBT is available in a TO-247 package.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0657 $63.4599
16+ $7.4386 $119.0176
25+ $7.2062 $180.1550
34+ $6.9737 $237.1058
43+ $6.7413 $289.8759
58+ $6.0439 $350.5462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess