EN
  • EN
  • DE

FA5642N-C6

Part No FA5642N-C6
Manufacturer Fuji Electric
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111345-FA5642N-C6
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FA5642N-C6 CAD Model

Description

The FA5642N-C6 is a power supply control IC manufactured by Fuji Electric. It's a highly integrated component designed for efficient and reliable power conversion in a variety of applications. It often serves as the core of switching power supplies, providing the necessary control and protection features for stable operation.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • AC Adapters
  • DC-DC Converters
  • Battery Chargers
  • LED Lighting Power Supplies

Features:

  • PWM Control: Pulse Width Modulation for efficient power conversion.
  • Overcurrent Protection (OCP): Protects the power supply from excessive current draw.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe limit.
  • Undervoltage Lockout (UVLO): Ensures proper startup and prevents operation with insufficient input voltage.
  • Soft Start Function: Reduces stress on components during startup by gradually increasing the output voltage.
  • Current Mode Control: Provides improved transient response and stability.
  • Built-in Oscillator: Generates the switching frequency for the PWM controller.
  • Slope Compensation: Prevents subharmonic oscillation at high duty cycles.

Benefits:

  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Stable Output Voltage: Provides a regulated output voltage under varying load conditions.
  • Reliable Operation: Protection features prevent damage from overcurrent and overvoltage conditions.
  • Simplified Design: Integration of control and protection functions reduces the number of external components required.
  • Compact Size: Small package size allows for use in space-constrained applications.
  • Improved Transient Response: Current mode control ensures quick response to load changes.

Additional Details:

The FA5642N-C6 typically requires external components such as a power MOSFET, transformer, and filter capacitors to form a complete power supply circuit. The switching frequency is determined by an external resistor and capacitor. The IC provides various pins for feedback, compensation, and protection settings, allowing for customization to specific application requirements. The FA5642N-C6 is packaged in a surface mount package for automated assembly. Refer to the Fuji Electric datasheet for detailed electrical characteristics, application circuits, and component selection guidelines. The operating temperature range and storage temperature range are also detailed within the datasheet.

You May Also Be Interested in

CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Fastrax
Lowest to $32.6415
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Renesas Electronics America
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,709 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess