EN
  • EN
  • DE

ADRF5050BCCZN

Part No ADRF5050BCCZN
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 20GHZ 24LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203484-ADRF5050BCCZN
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Switches
Package Strip
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SP4T
Frequency Range 100MHz ~ 20GHz
Isolation 47dB
Ultra Librarian 3D Model Ultra Librarian ADRF5050BCCZN CAD Model

Description

Product Overview: ADRF5050BCCZN - Analog Devices Inc.

The ADRF5050BCCZN is a state-of-the-art RF switch developed by Analog Devices Inc., designed to cater to a wide range of applications that require high-performance switching capabilities. This product is a testament to Analog Devices' commitment to providing innovative solutions for complex RF signal processing challenges.

Key Features

  • Frequency Range: The ADRF5050BCCZN operates over a broad frequency range, making it suitable for various RF applications, including wireless infrastructure, test equipment, and defense systems.
  • Low Insertion Loss: Engineered for efficiency, it features low insertion loss, which minimizes the loss of signal power during the switching process and ensures optimal performance.
  • High Isolation: The device provides high isolation between ports, which prevents signal leakage and cross-talk, thereby maintaining signal integrity across multiple channels.
  • Non-Reflective Switching: Its non-reflective design is crucial for applications where the reflection of RF energy back to the source must be minimized.
  • Single Control Voltage: Simplifying the design, the ADRF5050BCCZN requires only a single control voltage, reducing the complexity of external control circuitry.
  • Surface-Mount Package: The switch comes in a compact, surface-mount package, allowing for easy integration into a variety of circuit board designs.

Applications

The versatility of the ADRF5050BCCZN makes it an ideal choice for numerous high-frequency applications. Its robust design ensures reliable performance in:

  • Wireless communication systems
  • RF test and measurement equipment
  • Satellite communication systems
  • Phased array radars
  • Electronic warfare systems

With its advanced features and flexible applications, the ADRF5050BCCZN from Analog Devices Inc. is engineered to meet the stringent requirements of modern RF and microwave systems, offering a perfect blend of performance, reliability, and integration ease.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.5436 $75.5436
2+ $73.1829 $146.3658
3+ $70.8222 $212.4666
4+ $68.4614 $273.8456
5+ $61.3792 $306.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess