EN
  • EN
  • DE

FA5527P-A2

Part No FA5527P-A2
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990633-FA5527P-A2
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA5527P-A2 CAD Model

Description

The FA5527P-A2 is a power factor correction (PFC) controller IC manufactured by Fuji Electric. It is designed to improve the power factor and reduce harmonic distortion in AC-DC power supplies. This integrated circuit utilizes a critical conduction mode (CRM) control scheme to achieve high efficiency and low total harmonic distortion (THD). The FA5527P-A2 is a key component in energy-efficient power supplies commonly found in various electronic devices and systems.

Applications

  • AC-DC power supplies for consumer electronics
  • Power adapters for laptops and mobile devices
  • LED lighting power supplies
  • Industrial power supplies
  • Server power supplies

Features

  • Critical Conduction Mode (CRM) control: Enables high efficiency and low THD.
  • Low start-up current: Reduces power consumption during start-up.
  • Overvoltage protection (OVP): Protects the power supply from overvoltage conditions.
  • Overcurrent protection (OCP): Prevents damage due to excessive current flow.
  • Open/Short circuit protection: Protects against damage in case of open/short circuit conditions.
  • Built-in soft-start function: Limits inrush current during start-up.
  • Under voltage lockout (UVLO): Prevents operation when the input voltage is too low.

Benefits

  • Improved power factor: Reduces reactive power and improves energy efficiency.
  • Reduced harmonic distortion: Minimizes interference with other electronic devices.
  • Increased system reliability: Protection features enhance the robustness of the power supply.
  • Lower energy consumption: Contributes to energy savings and reduced operating costs.
  • Compact design: Allows for smaller and more efficient power supply designs.

Additional Details

The FA5527P-A2 operates with a supply voltage typically ranging from 9V to 25V. It is available in an 8-pin SOP package. It includes various protection features to enhance the safety and reliability of the power supply, contributing to the overall performance and longevity of the application. The CRM control enables the design of high-efficiency and compact power supplies. The integrated protection functions, such as OVP and OCP, ensure safe operation under various fault conditions. The device is commonly used in power supplies where meeting energy efficiency standards and minimizing harmonic distortion are critical requirements.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess