EN
  • EN
  • DE

ESAC93M-02R

Part No ESAC93M-02R
Manufacturer Fuji Electric
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050976-ESAC93M-02R
Categories OEM Parts(C-E)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESAC93M-02R CAD Model

Description

The ESAC93M-02R is a diode module manufactured by Fuji Electric. This module is commonly used in power electronics applications, specifically in circuits requiring high-voltage and high-current rectification or freewheeling. While detailed specifications are typically found in the manufacturer's datasheet, a general description can be provided based on similar Fuji Electric diode modules.

Applications:

  • AC Motor Drives: Used as freewheeling diodes in inverter circuits to protect switching devices.
  • Power Supplies: Employed in high-power AC-DC power supplies for rectification.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for input rectification and output freewheeling.
  • Welding Equipment: Integrated into welding machines for power conversion and control.
  • Induction Heating: Used in induction heating systems for rectification and power conditioning.

Features:

  • High Voltage Capability: Designed to withstand high reverse voltages, ensuring reliable operation in demanding applications.
  • High Current Capability: Capable of handling large forward currents, suitable for high-power applications.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • Fast Recovery Time: Enables efficient switching in high-frequency circuits.
  • Isolated Base Plate: Provides electrical isolation for safe and easy mounting.

Benefits:

  • Improved System Efficiency: Low forward voltage drop reduces power losses and improves energy efficiency.
  • Enhanced System Reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified System Design: Module format simplifies mounting and electrical connections.
  • High Power Density: Compact design allows for high power handling in a small footprint.

Specific technical details, such as voltage and current ratings, recovery time, and thermal resistance, are available in the manufacturer's datasheet. The ESAC93M-02R likely incorporates carefully selected diodes with characteristics tailored to efficient and reliable operation in high-power switching applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess