EN
  • EN
  • DE

6MBP15XSF-060-50

Part No 6MBP15XSF-060-50
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Description Igbt Dil 6-PACK, 15A, 600V With O/i, O/t
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Isolation Voltage 1.5 kV
RoHS Compliant
Win Source Part Number 971304-6MBP15XSF-060-50
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6MBP15XSF-060-50 CAD Model

Description

The 6MBP15XSF-060-50 is an intelligent power module (IPM) manufactured by Fuji Electric. It integrates IGBTs (Insulated Gate Bipolar Transistors), gate drivers, and protection circuitry into a single package. This IPM is designed for use in motor control applications and provides a compact and efficient solution for driving three-phase motors.

Applications

  • AC motor drives
  • Servo drives
  • Inverter systems
  • Industrial automation equipment
  • Robotics

Features

  • Integrated IGBTs
  • Built-in gate drive circuitry
  • Overcurrent protection
  • Short-circuit protection
  • Undervoltage lockout (UVLO)
  • Overtemperature protection

Benefits

  • Reduces design complexity and component count.
  • Improves system reliability with integrated protection features.
  • Simplifies PCB layout and reduces board space.
  • Enhances system efficiency and performance.
  • Provides a cost-effective solution for motor control.

Additional Details

The 6MBP15XSF-060-50 IPM is designed for driving three-phase motors up to a certain power rating (check the datasheet for specific details). It typically operates with a DC bus voltage of up to 600V. The module incorporates several protection features to ensure safe and reliable operation, including overcurrent protection, short-circuit protection, undervoltage lockout (UVLO), and overtemperature protection. These features help to prevent damage to the module and the driven motor in fault conditions. The integrated gate drive circuitry simplifies the design process and reduces the need for external components. The module is typically mounted on a heatsink to dissipate heat generated during operation. The package is designed for easy installation and provides good thermal performance. Always refer to the manufacturer's datasheet for detailed specifications, application notes, and safety guidelines.

You May Also Be Interested in

TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Intel
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess