EN
  • EN
  • DE

6MBP15VRB-060-50-P

Part No 6MBP15VRB-060-50-P
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028798-6MBP15VRB-060-50-P
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6MBP15VRB-060-50-P CAD Model

Description

The 6MBP15VRB-060-50-P is an intelligent power module (IPM) manufactured by Fuji Electric. This module integrates multiple power semiconductor devices and control circuits into a single package, simplifying the design and assembly of power electronic systems.

Applications:

  • Inverter drives
  • AC motor drives
  • Servo drives
  • Uninterruptible power supplies (UPS)
  • Air conditioner compressors

Features:

  • Integrated Gate Drivers: Simplifies drive circuit design and reduces component count.
  • Short-Circuit Protection: Protects the module and connected equipment from damage due to short circuits.
  • Over-Temperature Protection: Prevents overheating and ensures reliable operation.
  • Under-Voltage Lockout (UVLO): Prevents operation at insufficient voltage levels.
  • Low Thermal Resistance: Ensures efficient heat dissipation.

Benefits:

  • Simplified Design: Integrated functionality reduces the complexity of power electronic designs.
  • Enhanced Protection: Built-in protection features ensure reliable operation and prevent damage.
  • Improved Efficiency: Low thermal resistance and optimized drive circuitry minimize power losses.
  • Compact Size: Integration of multiple components reduces the overall size of the system.
  • Reduced Assembly Time: Fewer external components and simplified wiring reduce assembly time and cost.

Additional Details:

The 6MBP15VRB-060-50-P typically includes six IGBTs (Insulated Gate Bipolar Transistors) configured in a three-phase bridge, along with gate drive circuits and protection functions. Key specifications include a voltage rating of 600V and a current rating of 15A. The module is designed to operate at switching frequencies up to several kilohertz.

Proper heat sinking is crucial to ensure reliable operation. Designers should adhere to the manufacturer's recommended operating conditions and derating curves to prevent overheating and potential damage to the module. Input and output filtering may be necessary to reduce electromagnetic interference (EMI).

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Dell
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
IBM
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess